onsemi Optocoupler, Triac, 4200Vrms; Optocoupler Case Style Onsemi MOC3020-M

Description
OPTOCOUPLER, TRIAC, 4200VRMS; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:-; Input Current:10mA RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, TRIAC, 4200VRMS; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:-; Input Current:10mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Triac, 4200Vrms; Optocoupler Case Style Onsemi - 72K8895 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac, 4200Vrms; Optocoupler Case Style Onsemi
72K8895
Optocoupler, Triac, 4200Vrms; Optocoupler Case Style Onsemi 72K8895
OPTOCOUPLER, TRIAC, 4200VRMS; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:-; Input Current:10mA RoHS Compliant: Yes

OPTOCOUPLER, TRIAC, 4200VRMS; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:-; Input Current:10mA RoHS Compliant: Yes

Supplier's Site Datasheet
Triac Output Optocoupler, Random Phase, Non Zero Crossing, 5.3 Kv, 400 V, Dip, 6 Rohs Compliant Onsemi - 61M7820 - Newark, An Avnet Company
Chicago, IL, United States
Triac Output Optocoupler, Random Phase, Non Zero Crossing, 5.3 Kv, 400 V, Dip, 6 Rohs Compliant Onsemi
61M7820
Triac Output Optocoupler, Random Phase, Non Zero Crossing, 5.3 Kv, 400 V, Dip, 6 Rohs Compliant Onsemi 61M7820
Triac Output Optocoupler, Random Phase, Non Zero Crossing, 5.3 kV, 400 V, DIP, 6 RoHS Compliant: Yes

Triac Output Optocoupler, Random Phase, Non Zero Crossing, 5.3 kV, 400 V, DIP, 6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number 72K8895 61M7820
Product Name Optocoupler, Triac, 4200Vrms; Optocoupler Case Style Onsemi Triac Output Optocoupler, Random Phase, Non Zero Crossing, 5.3 Kv, 400 V, Dip, 6 Rohs Compliant Onsemi
Input 10mA
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3124MC12HXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details
Solid State Relays - 1803049 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details