onsemi Optocoupler, Phototriac O/p, 5.3Kv, Smd-6; Optocoupler Case Style Onsemi MOC3010SR2-M

Description
OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, SMD-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:250V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, SMD-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:250V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Phototriac O/p, 5.3Kv, Smd-6; Optocoupler Case Style Onsemi - 66W0830 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac O/p, 5.3Kv, Smd-6; Optocoupler Case Style Onsemi
66W0830
Optocoupler, Phototriac O/p, 5.3Kv, Smd-6; Optocoupler Case Style Onsemi 66W0830
OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, SMD-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:250V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, SMD-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:250V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Phototriac O/p, 5.3Kv, Smd-6; Optocoupler Case Style Onsemi - 05C2816 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac O/p, 5.3Kv, Smd-6; Optocoupler Case Style Onsemi
05C2816
Optocoupler, Phototriac O/p, 5.3Kv, Smd-6; Optocoupler Case Style Onsemi 05C2816
OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, SMD-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:250V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, SMD-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:250V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 66W0830
Product Name Optocoupler, Phototriac O/p, 5.3Kv, Smd-6; Optocoupler Case Style Onsemi
Mounting Option Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8232BB-D-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details