onsemi Optoisolators - Transistor, Photovoltaic Output - MOC256R1VM MOC256R1VM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078613-MOC256R1VM Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.2V Input Type: AC, DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 8-SO Tall Minimum DC Current Transfer Ratio: 20% @ 10mA Maximum Output Voltage: 30V Channel Output Current: 150mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078613-MOC256R1VM Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.2V Input Type: AC, DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 8-SO Tall Minimum DC Current Transfer Ratio: 20% @ 10mA Maximum Output Voltage: 30V Channel Output Current: 150mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - MOC256R1VM - 1078613-MOC256R1VM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - MOC256R1VM
1078613-MOC256R1VM
Optoisolators - Transistor, Photovoltaic Output - MOC256R1VM 1078613-MOC256R1VM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078613-MOC256R1VM Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.2V Input Type: AC, DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 8-SO Tall Minimum DC Current Transfer Ratio: 20% @ 10mA Maximum Output Voltage: 30V Channel Output Current: 150mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078613-MOC256R1VM
Packaging: Reel - TR
Mounting: SMD (SMT)
Forward Voltage: 1.2V
Input Type: AC, DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-SO Tall
Minimum DC Current Transfer Ratio: 20% @ 10mA
Maximum Output Voltage: 30V
Channel Output Current: 150mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 1078613-MOC256R1VM
Product Name Optoisolators - Transistor, Photovoltaic Output - MOC256R1VM
Input AC; DC; AC, DC
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1ED020I12FTAXUMA2CT-ND - DigiKey
Specs
Package Type "20-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details