onsemi Optocoupler, Photodarlington O/p, 2.5Kv, Soic-8; No. Of Channels Onsemi MOC223R2-M

Description
OPTOCOUPLER, PHOTODARLINGTON O/P, 2.5KV, SOIC-8; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, PHOTODARLINGTON O/P, 2.5KV, SOIC-8; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Photodarlington O/p, 2.5Kv, Soic-8; No. Of Channels Onsemi - 05C2811 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Photodarlington O/p, 2.5Kv, Soic-8; No. Of Channels Onsemi
05C2811
Optocoupler, Photodarlington O/p, 2.5Kv, Soic-8; No. Of Channels Onsemi 05C2811
OPTOCOUPLER, PHOTODARLINGTON O/P, 2.5KV, SOIC-8; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes

OPTOCOUPLER, PHOTODARLINGTON O/P, 2.5KV, SOIC-8; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 05C2811
Product Name Optocoupler, Photodarlington O/p, 2.5Kv, Soic-8; No. Of Channels Onsemi
Mounting Option SOIC
Unlock Full Specs
to access all available technical data

Similar Products

High CMR, High-speed Logic Gate Hermetic Optocoupler - OLI500 - Skyworks Solutions, Inc.
Specs
Package Type 6-Lead Ceramic Carrier Chip for Hybrid Assembly
Isolation Voltage 1500 volts
View Details
2 suppliers
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2EDR3140XQEXUMA1TR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details