onsemi No. Of Channels Onsemi MOC216R2M.

Description
No. of Channels:1 Channel; Optocoupler Case Style:NSOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2500Vrms; CTR Min:50%; Collector Emitter Voltage V(br)ceo:100V; Product Range:- RoHS Compliant: Yes
Description
No. of Channels:1 Channel; Optocoupler Case Style:NSOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2500Vrms; CTR Min:50%; Collector Emitter Voltage V(br)ceo:100V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Channels Onsemi - 61AC0698 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Channels Onsemi
61AC0698
No. Of Channels Onsemi 61AC0698
No. of Channels:1 Channel; Optocoupler Case Style:NSOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2500Vrms; CTR Min:50%; Collector Emitter Voltage V(br)ceo:100V; Product Range:- RoHS Compliant: Yes

No. of Channels:1 Channel; Optocoupler Case Style:NSOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2500Vrms; CTR Min:50%; Collector Emitter Voltage V(br)ceo:100V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 61AC0698
Product Name No. Of Channels Onsemi
Mounting Option NSOIC
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDC20H12AHXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details