The MOC216 is a transistor output optocoupler consisting of a gallium arsenide infrared LED optically coupled to a silicon phototransistor in an SOIC-8 surface-mount package with a 0.050-inch lead spacing. It provides 3000 Vac (rms) input-output isolation and is rated for a continuous collector current of 150 mA and a collector-emitter voltage of 30 V. The device has a minimum current transfer ratio of 500% at an LED input current of 1.0 mA and a collector-emitter saturation voltage of 0.4 V maximum. It operates from -45°C to +100°C and is certified by UL under File No. E90700, Volume 2, as well as by BSI and VDE. The package is compatible with dual wave, vapor phase, and IR reflow soldering.
TRANSISTOR OUTPUT OPTOCOUPLER Product overview: MOC216 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC216 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC216 |
| Product Name | Bipolar Transistor |
| Package Type | Bulk |