onsemi 2.5KV SOIC Bipolar Transistor MOC215R2M

Description
OPTOISO 2.5KV TRANS W/BASE 8SOIC / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC N T/R Product overview: MOC215R2M from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC215R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISO 2.5KV TRANS W/BASE 8SOIC / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC N T/R Product overview: MOC215R2M from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC215R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5KV SOIC Bipolar Transistor
903-MOC215R2M
2.5KV SOIC Bipolar Transistor 903-MOC215R2M
OPTOISO 2.5KV TRANS W/BASE 8SOIC / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC N T/R Product overview: MOC215R2M from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC215R2M can be used for catalog matching and distributor lookup.

OPTOISO 2.5KV TRANS W/BASE 8SOIC / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC N T/R Product overview: MOC215R2M from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC215R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - MOC215R2M - 789055-MOC215R2M - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - MOC215R2M
789055-MOC215R2M
Optoisolators - Transistor, Photovoltaic Output - MOC215R2M 789055-MOC215R2M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 789055-MOC215R2M Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.07V Rise / Fall Time (Typ): 3μs, 3μs Number of Channels: 1 Voltage - Isolation: 2500Vrms Turn On / Turn Off Time (Typ): 4μs, 4μs Part Status: Obsolete(EOL) Family Name: MOC215R2M Categories: Isolators Manufacturer Package: 8-SO Tall Output Voltage MAX: 30V Output Current per Channel: 150mA Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 20% @ 1mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): IL217AT; IL216AT; IL213AT; IL215AT; Introduction Date: February 25, 2002 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 789055-MOC215R2M
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Transistor with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.07V
Rise / Fall Time (Typ): 3μs, 3μs
Number of Channels: 1
Voltage - Isolation: 2500Vrms
Turn On / Turn Off Time (Typ): 4μs, 4μs
Part Status: Obsolete(EOL)
Family Name: MOC215R2M
Categories: Isolators
Manufacturer Package: 8-SO Tall
Output Voltage MAX: 30V
Output Current per Channel: 150mA
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 20% @ 1mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): IL217AT; IL216AT; IL213AT; IL215AT;
Introduction Date: February 25, 2002
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, Taiwan, Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-MOC215R2M 789055-MOC215R2M
Product Name 2.5KV SOIC Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - MOC215R2M
Package Type Reel package SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 295517P - RS Components, Ltd.
Specs
Polarity NPN
Package Type E-Line
View Details
45 V, 1 A NPN medium power transistors - BC54-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - BCP53-10 E6327 - 200833-BCP53-10 E6327 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; PG-SOT223-4
View Details
2 suppliers