onsemi MOC213R2VM

Description
Transistor Output Optocoupler, 1-Element, 2500V Isolation
Request a Quote
Description
Transistor Output Optocoupler, 1-Element, 2500V Isolation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MOC213R2VM is an 8-pin SOIC single-channel phototransistor output optocoupler with a 565 V peak working insulation voltage, 2500 VAC RMS isolation voltage, and a collector-emitter breakdown voltage of 30 V minimum. It features a current transfer ratio of 100% minimum at 10 mA input and 10 V collector-emitter voltage, a collector current of 150 mA, and operates from -40°C to 100°C ambient temperature. The device meets UL1577 and DIN-EN/IEC60747-5-5 safety standards, with 0.4 mm minimum insulation thickness and 4 mm creepage and clearance. It is offered in tape and reel packaging for surface mount assembly.

Datasheet Summary
Powered by GS/AI

MOC213R2VM is an 8-pin SOIC single-channel phototransistor output optocoupler with a 565 V peak working insulation voltage, 2500 VAC RMS isolation voltage, and a collector-emitter breakdown voltage of 30 V minimum. It features a current transfer ratio of 100% minimum at 10 mA input and 10 V collector-emitter voltage, a collector current of 150 mA, and operates from -40°C to 100°C ambient temperature. The device meets UL1577 and DIN-EN/IEC60747-5-5 safety standards, with 0.4 mm minimum insulation thickness and 4 mm creepage and clearance. It is offered in tape and reel packaging for surface mount assembly.

Suppliers

Company
Product
Description
Supplier Links
 - MOC213R2VM - Rochester Electronics
Newburyport, MA, United States
Transistor Output Optocoupler, 1-Element, 2500V Isolation

Transistor Output Optocoupler, 1-Element, 2500V Isolation

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Transistors
Product Number MOC213R2VM
Package Type DIP8
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Transistor - 54506649 - Radwell International
Fuji Electric Corp. of America
View Details
MOSFETs - 1222870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Sot-563
View Details