onsemi Optocoupler, Transistor, 2.5Kv; No. Of Channels Onsemi MOC213-M

Description
OPTOCOUPLER, TRANSISTOR, 2.5KV; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:30V; Product Range:- RoHS Compliant: Yes
Description
OPTOCOUPLER, TRANSISTOR, 2.5KV; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:30V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Transistor, 2.5Kv; No. Of Channels Onsemi - 05C2801 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 2.5Kv; No. Of Channels Onsemi
05C2801
Optocoupler, Transistor, 2.5Kv; No. Of Channels Onsemi 05C2801
OPTOCOUPLER, TRANSISTOR, 2.5KV; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:30V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 2.5KV; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:30V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 05C2801
Product Name Optocoupler, Transistor, 2.5Kv; No. Of Channels Onsemi
Mounting Option SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3140MU12FXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details