The MOC205VM is an 8-pin SOIC single-channel phototransistor output optocoupler with a 2,500 VAC RMS isolation rating for one minute, compliant with UL1577 and DIN-EN/IEC60747-5-5 for 565 V peak working insulation voltage. It features a minimum collector-emitter breakdown voltage of 70 V, a forward current rating of 60 mA, and a maximum collector current of 150 mA. The device supports surface-mount assembly with a 0.050" lead spacing and meets the 55/100/21 climatic classification. Maximum junction temperature is 125°C, and it carries the DIN EN/IEC60747-5-5 option marking as specified in its part number.
Transistor Output Optocoupler, 1-Element, 2500V Isolation
| Rochester Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | MOC205VM |
| Package Type | DIP8 |