The MOC205R1-M is a transistor output optocoupler in a surface-mount SOIC-8 package, featuring a gallium arsenide infrared LED optically coupled to a silicon phototransistor. It provides 2500 Vrms isolation voltage and guarantees a collector-emitter breakdown voltage of 70 V. The current transfer ratio ranges from 40% to 80% at I_F = 10 mA and V_CE = 10 V. It supports ambient operating temperatures from -40°C to +100°C and is certified to UL and VDE standards. The part is compatible with standard SOIC-8 footprints and surface mount soldering processes including reflow. The 'R1' suffix indicates tape and reel packaging of 500 units per reel.
Transistor Output Optocoupler, 1-Element, 2500V Isolation
| Rochester Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | MOC205R1-M |
| Package Type | SOIC8 |