onsemi Ss Sot23 Br Xstr Pnp 50V Rohs Compliant Onsemi MMUN2133LT1G.

Description
SS SOT23 BR XSTR PNP 50V ROHS COMPLIANT: YES
Description
SS SOT23 BR XSTR PNP 50V ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The MMUN2133LT1G is a PNP digital transistor with integrated bias resistors (R1 = 4.7 kΩ, R2 = 47 kΩ) in an SOT-23 package, designed to replace discrete transistor-resistor networks. It has a collector-emitter voltage rating of 50 V, a continuous collector current of 100 mA, and operates with a junction temperature range of -55°C to +150°C. The device is Pb-free, halogen-free, RoHS compliant, and AEC-Q101 qualified. Thermal resistance junction-to-ambient is 508 °C/W on a minimum pad, with a power dissipation of 246 mW at 25°C. DC current gain ranges from 80 to 140 at IC = 5 mA and VCE = 10 V.

Datasheet Summary
Powered by GS/AI

The MMUN2133LT1G is a PNP digital transistor with integrated bias resistors (R1 = 4.7 kΩ, R2 = 47 kΩ) in an SOT-23 package, designed to replace discrete transistor-resistor networks. It has a collector-emitter voltage rating of 50 V, a continuous collector current of 100 mA, and operates with a junction temperature range of -55°C to +150°C. The device is Pb-free, halogen-free, RoHS compliant, and AEC-Q101 qualified. Thermal resistance junction-to-ambient is 508 °C/W on a minimum pad, with a power dissipation of 246 mW at 25°C. DC current gain ranges from 80 to 140 at IC = 5 mA and VCE = 10 V.

Suppliers

Company
Product
Description
Supplier Links
Ss Sot23 Br Xstr Pnp 50V Rohs Compliant Onsemi - 27AC9152 - Newark, An Avnet Company
Chicago, IL, United States
Ss Sot23 Br Xstr Pnp 50V Rohs Compliant Onsemi
27AC9152
Ss Sot23 Br Xstr Pnp 50V Rohs Compliant Onsemi 27AC9152
SS SOT23 BR XSTR PNP 50V ROHS COMPLIANT: YES

SS SOT23 BR XSTR PNP 50V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 27AC9152
Product Name Ss Sot23 Br Xstr Pnp 50V Rohs Compliant Onsemi
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products