onsemi 100mA 50V Bipolar Transistor MMUN2113LT1

Description
Small Signal Bipolar Transistor, 0.1A, 50V, PNP, TO-236AB
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.1A, 50V, PNP, TO-236AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMUN2113LT1 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A, 50V, PNP, TO-236AB

Small Signal Bipolar Transistor, 0.1A, 50V, PNP, TO-236AB

Supplier's Site Datasheet
Singapore, Singapore
100mA 50V Bipolar Transistor
292-MMUN2113LT1
100mA 50V Bipolar Transistor 292-MMUN2113LT1
100mA, 50V, PNP, Si, SMALL SIGNAL TRANSISTOR, TO-236AB, CASE 318-08, TO-236, 3 PIN Product overview: MMUN2113LT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 100mA, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MMUN2113LT1 can be used for catalog matching and distributor lookup.

100mA, 50V, PNP, Si, SMALL SIGNAL TRANSISTOR, TO-236AB, CASE 318-08, TO-236, 3 PIN Product overview: MMUN2113LT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 100mA, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MMUN2113LT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMUN2113LT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMUN2113LT1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMUN2113LT1
TRANS BRT PNP 100MA 50V SOT23

TRANS BRT PNP 100MA 50V SOT23

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MMUN2113LT1 292-MMUN2113LT1 MMUN2113LT1
Product Name 100mA 50V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type SOT23; SOT-23-3
Packing Method Tape Reel; Tape & Reel Cut Tape (CT)
IC(max) 100 milliamps
Unlock Full Specs
to access all available technical data