Manufacturer: ON Semiconductor
Win Source Part Number: 927598-MMT05B310T3G
Features: 270V Off-State 150 A Ipp TVS Thyristor DO-214AA, SMB
Package: Reel - TR
Package: DO-214AA, SMB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MMT05B
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: =MMT05B310T3GOSCT-ND
| Win Source Electronics | |
|---|---|
| Product Category | Thyristors |
| Product Number | 927598-MMT05B310T3G |
| Product Name | TVS - TVS - Thyristors - MMT05B310T3G |
| Package Type | DO-214AA, SMB |