General-purpose Zener diodes in an SOD123 surface-mounted plastic package with a total power dissipation of up to 590 mW, a working voltage range of 2.4 V to 75 V, and two tolerance series of ±2% and approximately ±5%. The device has a junction temperature rating up to 150 °C and operates within an ambient temperature range of -55 °C to +150 °C.
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
3.3V Single Zenner in SOD123
Zener Diode 3.3V 350mW ±6.1% Surface Mount SOD-123
Zener Diode 3.3V 350mW ±6.1% Surface Mount SOD-123
Zener Diode 3.3V 350mW ±6.1% Surface Mount SOD-123
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1025986-BZT52-C3V3J
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6.1%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 3.3V
Impedance (Max) (Zzt): 95 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Audio, Signal Processing
BZT52-C series - Single Zener diodes in a SOD123 package Product overview: BZT52-C3V3J from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-C3V3J can be used for catalog matching and distributor lookup.
ZENER DIODES ROHS COMPLIANT: YES
Zener Diodes BZT52-C3V3/SOD123/SO
DIODE ZENER 3.3V 350MW SOD123
| Nexperia B.V. | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52-C3V3J | BZT52-C3V3J | 1727-7754-6-ND | 1025986-BZT52-C3V3J | 287-BZT52-C3V3J | 28AK6989 | BZT52-C3V3J | BZT52-C3V3J |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Diodes - Zener - Single - BZT52-C3V3J | Zener Diode | Zener Diodes Rohs Compliant Nexperia | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Diode Applications | Voltage Regulation | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VF | 0.9000 to 9.00E-4 volts | |||||||
| IF | 250 mA | |||||||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |