onsemi Diodes - Zener - Single - MMSZ5262ET1 MMSZ5262ET1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1078484-MMSZ5262ET1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 39V Voltage - Zener (Nom) (Vz): 51V Impedance (Max) (Zzt): 125 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1078484-MMSZ5262ET1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 39V Voltage - Zener (Nom) (Vz): 51V Impedance (Max) (Zzt): 125 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMSZ5262ET1 - 1078484-MMSZ5262ET1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5262ET1
1078484-MMSZ5262ET1
Diodes - Zener - Single - MMSZ5262ET1 1078484-MMSZ5262ET1
Manufacturer: ON Semiconductor Win Source Part Number: 1078484-MMSZ5262ET1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 39V Voltage - Zener (Nom) (Vz): 51V Impedance (Max) (Zzt): 125 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1078484-MMSZ5262ET1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 39V
Voltage - Zener (Nom) (Vz): 51V
Impedance (Max) (Zzt): 125 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
51V 500MW Zener Diode
287-MMSZ5262ET1
51V 500MW Zener Diode 287-MMSZ5262ET1
DIODE ZENER 51V 500MW SOD123 Product overview: MMSZ5262ET1 from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5262ET1 can be used for catalog matching and distributor lookup.

DIODE ZENER 51V 500MW SOD123 Product overview: MMSZ5262ET1 from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5262ET1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5262ET1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5262ET1-ND
Single Zener Diodes MMSZ5262ET1-ND
Zener Diode 51V 500mW ±5% Surface Mount SOD-123

Zener Diode 51V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5262ET1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5262ET1
Discrete Semiconductor Products - Diodes - Zener MMSZ5262ET1
DIODE ZENER 51V 500MW SOD123

DIODE ZENER 51V 500MW SOD123

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 1078484-MMSZ5262ET1 287-MMSZ5262ET1 MMSZ5262ET1-ND MMSZ5262ET1
Product Name Diodes - Zener - Single - MMSZ5262ET1 51V 500MW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Package SOD-123; SOD-123 Tape and Reel SOD-123; SOD-123
VZ 51 volts 51 volts 51 volts
ZZT 125 ohms 125 ohms 125 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4468 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52H-B9V1,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Zener Diodes - 1660343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details