DIODE ZENER 24V 500MW SOD-123
Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ5252BT1 from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5252BT1 can be used for catalog matching and distributor lookup.
Zener Diode, 24V V(Z), 5%, 0.5W, Silicon, Unidirectional
DIODE ZENER 24V 500MW SOD-123
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ5252BT1OSTR-ND | 287-MMSZ5252BT1 | MMSZ5252BT1 | MMSZ5252BT1 |
| Product Name | Single Zener Diodes | 500 mW Zener Diode | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Package | Tape and Reel | SOD123 | SOD-123; SOD-123 | |
| VZ | 24 volts | 24 volts | ||
| ZZT | 33 ohms | 33 ohms |