Zener Diode 500 mW SOD-123, 10000-REEL Product overview: MMSZ5248BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5248BT3G can be used for catalog matching and distributor lookup.
Zener Diode 18V 500mW ±5% Surface Mount SOD-123
Zener Diode 18V 500mW ±5% Surface Mount SOD-123
Zener Diode 18V 500mW ±5% Surface Mount SOD-123
ZENER DIODE, 18V, 0.5W, SOD-123; Zener Voltage Nom:18V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ52xxxT1G Series RoHS Compliant: Yes
DIODE ZENER 18V 500MW SOD123
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-MMSZ5248BT3G | MMSZ5248BT3GOSCT-ND | 30AC9907 | MMSZ5248BT3G | MMSZ5248BT3G |
| Product Name | 500 mW Zener Diode | Single Zener Diodes | Zener Diode, 18V, 0.5W, Sod-123; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| PD | 0.5000 milliwatts | 500 milliwatts | |||
| Tj | -55 C (-67 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | ||
| Pin Count | 2 | ||||
| RoHS Compliant | RoHS |