Zener Diode 12V 500mW ±5% Surface Mount SOD-123
Zener Diode 12V 500mW ±5% Surface Mount SOD-123
Zener Diode 12V 500mW ±5% Surface Mount SOD-123
225 W, Zener Diode Voltage Regulator
Manufacturer: onsemi
Win Source Part Number: 1324888-MMSZ5242ET1G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 1 µA @ 9.1 V
Voltage - Zener (Nom) (Vz): 12 V
Impedance (Max) (Zzt): 30 Ohms
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: MMSZ5242ET1GOSTR,MMS
Base Product Number: MMSZ524
RoHS Status: ROHS3 Compliant
ZENER DIODE, 500mW, 12V, SOD-123, FULL REEL; Zener Voltage Nom:12V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ5242 Series RoHS Compliant: Yes
ZENER DIODE, AEC-Q101, 12V, SOD-123; Zener Voltage Vz Typ:12V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZ52xxET1G Series; RoHS Compliant: Yes
DIODE ZENER 12V 500MW SOD123
| DigiKey | Rochester Electronics | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ5242ET1GOSDKR-ND | MMSZ5242ET1G | 1324888-MMSZ5242ET1G | 45J1599 | 50AC6137 | MMSZ5242ET1G | MMSZ5242ET1G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diode, 500Mw, 12V, Sod-123, Full Reel; Zener Voltage Nom Onsemi | Zener Diode, Aec-Q101, 12V, Sod-123; Zener Voltage Vz Typ Onsemi | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Life Cycle Stage | Active | Active | |||||
| Package | SOD-123; SOD-123 2 LEAD | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| VZ | 12 volts | 12 volts | 12 volts |