Zener Diode 11V 500mW ±5% Surface Mount SOD-123
Zener Diode 11V 500mW ±5% Surface Mount SOD-123
Zener Diode, 11V, 5%, 0.5W, Unidirectional
Zener Diode, 11V, 5%, 0.5W, Unidirectional
Manufacturer: ON Semiconductor
Win Source Part Number: 059242-MMSZ5241B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 2μA @ 8.4V
Voltage - Zener (Nom) (Vz): 11V
Impedance (Max) (Zzt): 22 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
DIODE ZENER 11V 500MW SOD123
| DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ5241BFSCT-ND | MMSZ5241B | 059242-MMSZ5241B | MMSZ5241B |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - MMSZ5241B | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Obsolete | Active | Removed; Obsolete | |
| Package | SOD123 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| RoHS Compliant | RoHS |