onsemi Diodes - Zener - Single - MMSZ5234BT1 MMSZ5234BT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1225524-MMSZ5234BT1 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 6.2V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 7 Ohms Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial Family Part Number: MMSZ5234B Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 5μA at 4V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1225524-MMSZ5234BT1 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 6.2V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 7 Ohms Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial Family Part Number: MMSZ5234B Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 5μA at 4V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMSZ5234BT1 - 1225524-MMSZ5234BT1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5234BT1
1225524-MMSZ5234BT1
Diodes - Zener - Single - MMSZ5234BT1 1225524-MMSZ5234BT1
Manufacturer: ON Semiconductor Win Source Part Number: 1225524-MMSZ5234BT1 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 6.2V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 7 Ohms Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial Family Part Number: MMSZ5234B Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 5μA at 4V

Manufacturer: ON Semiconductor
Win Source Part Number: 1225524-MMSZ5234BT1
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 6.2V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-123
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOD-123
Impedance (Maximum) (Zzt): 7 Ohms
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Family Part Number: MMSZ5234B
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 5μA at 4V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1225524-MMSZ5234BT1
Product Name Diodes - Zener - Single - MMSZ5234BT1
Package Type Other; SOD-123
Unlock Full Specs
to access all available technical data

Similar Products

Dual Output Regulator - A4402KLPTR-T - Allegro MicroSystems Inc.
Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 16-Pin eTSSOP
View Details
8 suppliers
Specs
Operating Temperature -65 C (-85 F)
View Details