Manufacturer: Fairchild Semiconductor
Win Source Part Number: 084303-MMSZ5228B
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C
Package: SOD-123
Manufacturer Device Package: SOD-123
Standard Package: 1
Catalog: MMSZ Zener Diode
Tolerance: ±5%
Power - Max: 500mW
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 10µA @ 1V
Voltage - Zener (Nom) (Vz): 3.9V
Impedance (Max) (Zzt): 23 Ohm
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Zener Diode, 3.9V, 5%, 0.5W, Unidirectional
Zener Diode 3.9V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 3.9V 500MW SOD123
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 084303-MMSZ5228B | MMSZ5228B | MMSZ5228BFSTR-ND | MMSZ5228B |
| Product Name | Discrete Semiconductor Products | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| VZ | 3.9 volts | 3.9 volts | ||
| ZZT | 23 ohms | 23 ohms | ||
| IR | 0.0100 mA | 10 mA | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |