onsemi Single Zener Diodes MMSZ5224BT1

Description
Zener Diode 2.8V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 2.8V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ5224BT1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5224BT1-ND
Single Zener Diodes MMSZ5224BT1-ND
Zener Diode 2.8V 500mW ±5% Surface Mount SOD-123

Zener Diode 2.8V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
 - MMSZ5224BT1 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 2.8V, 5%, 0.5W, Unidirectional

Zener Diode, 2.8V, 5%, 0.5W, Unidirectional

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ5224BT1 - 1078439-MMSZ5224BT1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5224BT1
1078439-MMSZ5224BT1
Diodes - Zener - Single - MMSZ5224BT1 1078439-MMSZ5224BT1
Manufacturer: ON Semiconductor Win Source Part Number: 1078439-MMSZ5224BT1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 75μA @ 1V Voltage - Zener (Nom) (Vz): 2.8V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1078439-MMSZ5224BT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 75μA @ 1V
Voltage - Zener (Nom) (Vz): 2.8V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5224BT1 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5224BT1
Discrete Semiconductor Products - Diodes - Zener MMSZ5224BT1
DIODE ZENER 2.8V 500MW SOD123

DIODE ZENER 2.8V 500MW SOD123

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ5224BT1-ND MMSZ5224BT1 1078439-MMSZ5224BT1 MMSZ5224BT1
Product Name Single Zener Diodes Diodes - Zener - Single - MMSZ5224BT1 Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Obsolete Obsolete(EOL) Removed; Obsolete
Package SOD123 SOD-123; SOD-123 SOD-123; SOD-123
VZ 2.8 volts 2.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4467US - Micross Components, Inc.
Specs
IR 0.2000 mA
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 1658827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details