onsemi Diodes - Zener - Single - MMSZ5223ET1G MMSZ5223ET1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 725333-MMSZ5223ET1G Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 2.7V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 30 Ohms Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 75μA at 1V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 725333-MMSZ5223ET1G Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 2.7V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 30 Ohms Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 75μA at 1V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMSZ5223ET1G - 725333-MMSZ5223ET1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5223ET1G
725333-MMSZ5223ET1G
Diodes - Zener - Single - MMSZ5223ET1G 725333-MMSZ5223ET1G
Manufacturer: ON Semiconductor Win Source Part Number: 725333-MMSZ5223ET1G Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 2.7V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 30 Ohms Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 75μA at 1V

Manufacturer: ON Semiconductor
Win Source Part Number: 725333-MMSZ5223ET1G
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 2.7V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-123
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SOD-123
Impedance (Maximum) (Zzt): 30 Ohms
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 75μA at 1V

Buy Now
Singapore, Singapore
Zener 225 W Voltage Regulator IC
287-MMSZ5223ET1G
Zener 225 W Voltage Regulator IC 287-MMSZ5223ET1G
225 W, Zener Diode Voltage Regulator, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ5223ET1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 225 W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 225 W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5223ET1G can be used for catalog matching and distributor lookup.

225 W, Zener Diode Voltage Regulator, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ5223ET1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 225 W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 225 W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5223ET1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 725333-MMSZ5223ET1G 287-MMSZ5223ET1G
Product Name Diodes - Zener - Single - MMSZ5223ET1G Zener 225 W Voltage Regulator IC
Package Type Other; SOD-123
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Switching Regulators - 1908244P - RS Components, Ltd.
Specs
Regulator Category Switching
IOUT 0.1250 amps
View Details
Motor Drivers, Controllers - A3977SLP - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.5 amps
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 965709-74VHCT595PW,118 - Win Source Electronics
Specs
Output Voltage Type Tri-State
Package Type SSOP; Other; Tape & Reel
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details