Nexperia B.V. Integrated Circuits (ICs) - Logic - Shift Registers 74VHCT595PW,118

Description
Win Source Part Number: 965709-74VHCT595PW,1 18 Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74VHCT Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): 74AHCT595PW,118; 74AHCT595PW,112; SN74AHCT595PW; SN74AHCT595PWR; 74HCT594T16-13; 74HCT595T16-13; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 568-5185-2-ND,74VHCT 595PW118,1727-4367-6 ,568-5185-6,568-5185 -6-ND,935289516118,5 68-5185-1,2156-74VHC T595PW,118-1727,568- 5185-1-ND,1727-4367- 1,1727-4367-2,568-51 85-2 Base Product Number: 74VHCT595
Request a Quote Datasheet
Description
Win Source Part Number: 965709-74VHCT595PW,1 18 Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74VHCT Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): 74AHCT595PW,118; 74AHCT595PW,112; SN74AHCT595PW; SN74AHCT595PWR; 74HCT594T16-13; 74HCT595T16-13; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 568-5185-2-ND,74VHCT 595PW118,1727-4367-6 ,568-5185-6,568-5185 -6-ND,935289516118,5 68-5185-1,2156-74VHC T595PW,118-1727,568- 5185-1-ND,1727-4367- 1,1727-4367-2,568-51 85-2 Base Product Number: 74VHCT595
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Shift Registers - 965709-74VHCT595PW,118 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
965709-74VHCT595PW,118
Integrated Circuits (ICs) - Logic - Shift Registers 965709-74VHCT595PW,118
Win Source Part Number: 965709-74VHCT595PW,1 18 Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74VHCT Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): 74AHCT595PW,118; 74AHCT595PW,112; SN74AHCT595PW; SN74AHCT595PWR; 74HCT594T16-13; 74HCT595T16-13; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 568-5185-2-ND,74VHCT 595PW118,1727-4367-6 ,568-5185-6,568-5185 -6-ND,935289516118,5 68-5185-1,2156-74VHC T595PW,118-1727,568- 5185-1-ND,1727-4367- 1,1727-4367-2,568-51 85-2 Base Product Number: 74VHCT595

Win Source Part Number: 965709-74VHCT595PW,118
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74VHCT
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): 74AHCT595PW,118; 74AHCT595PW,112; SN74AHCT595PW; SN74AHCT595PWR; 74HCT594T16-13; 74HCT595T16-13;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nexperia USA Inc.
Other Names: 568-5185-2-ND,74VHCT595PW118,1727-4367-6,568-5185-6,568-5185-6-ND,935289516118,568-5185-1,2156-74VHCT595PW,118-1727,568-5185-1-ND,1727-4367-1,1727-4367-2,568-5185-2
Base Product Number: 74VHCT595

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 965709-74VHCT595PW,118
Product Name Integrated Circuits (ICs) - Logic - Shift Registers
Output Voltage Type Tri-State
Unlock Full Specs
to access all available technical data

Similar Products

nPM2100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Specs
Regulator Category Switching
View Details
Switching Voltage Regulators - AAT2612IDG-5-T1 - VAST STOCK CO., LIMITED
Specs
Regulator Category Switching
View Details
2 suppliers
Voltage Reference - ATL432LIAQDBZRQ1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
View Details