onsemi Single Zener Diodes MMSZ4706T1G

Description
Zener Diode 19V 500mW ±5% Surface Mount SOD-123
Request a Quote
Description
Zener Diode 19V 500mW ±5% Surface Mount SOD-123
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Zener Diode, part number 26K4581, is a 500 mW device with a nominal Zener voltage of 19V, housed in a compact SOD-123 surface mount package. It is designed for high-density applications and offers a wide reverse voltage range from 1.8V to 43V. The diode features an ESD rating of Class 3, indicating robust protection against electrostatic discharge, and is AEC-Q101 qualified, making it suitable for automotive applications. The maximum junction temperature is rated at 150°C, with a thermal resistance of 340°C/W from junction to ambient. This product is RoHS compliant and comes in a full reel packaging of 3,000 units, facilitating automated board assembly.

Datasheet Summary
Powered by GS/AI

The Zener Diode, part number 26K4581, is a 500 mW device with a nominal Zener voltage of 19V, housed in a compact SOD-123 surface mount package. It is designed for high-density applications and offers a wide reverse voltage range from 1.8V to 43V. The diode features an ESD rating of Class 3, indicating robust protection against electrostatic discharge, and is AEC-Q101 qualified, making it suitable for automotive applications. The maximum junction temperature is rated at 150°C, with a thermal resistance of 340°C/W from junction to ambient. This product is RoHS compliant and comes in a full reel packaging of 3,000 units, facilitating automated board assembly.

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ4706T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4706T1GOSDKR-ND
Single Zener Diodes MMSZ4706T1GOSDKR-ND
Zener Diode 19V 500mW ±5% Surface Mount SOD-123

Zener Diode 19V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4706T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4706T1GOSCT-ND
Single Zener Diodes MMSZ4706T1GOSCT-ND
Zener Diode 19V 500mW ±5% Surface Mount SOD-123

Zener Diode 19V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4706T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4706T1GOSTR-ND
Single Zener Diodes MMSZ4706T1GOSTR-ND
Zener Diode 19V 500mW ±5% Surface Mount SOD-123

Zener Diode 19V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - MMSZ4706T1G - 098547-MMSZ4706T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ4706T1G
098547-MMSZ4706T1G
Diodes - Zener - Single - MMSZ4706T1G 098547-MMSZ4706T1G
Manufacturer: ON Semiconductor Win Source Part Number: 098547-MMSZ4706T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 14.4V Voltage - Zener (Nom) (Vz): 19V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW

Manufacturer: ON Semiconductor
Win Source Part Number: 098547-MMSZ4706T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 14.4V
Voltage - Zener (Nom) (Vz): 19V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW

Buy Now Datasheet
Singapore, Singapore
Automotive 19V 500mW Zener Diode
287-MMSZ4706T1G
Automotive 19V 500mW Zener Diode 287-MMSZ4706T1G
Zener Diode Single 19V 5% 500mW Automotive 2-Pin SOD-123 T/R Product overview: MMSZ4706T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 19V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 19V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4706T1G can be used for catalog matching and distributor lookup.

Zener Diode Single 19V 5% 500mW Automotive 2-Pin SOD-123 T/R Product overview: MMSZ4706T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 19V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 19V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4706T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ4706T1G
Zener Diodes MMSZ4706T1G
Zener Diodes 19V 500mW

Zener Diodes 19V 500mW

Buy Now Datasheet
Single Zener Diodes - MMSZ4706T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ4706T1G
Single Zener Diodes MMSZ4706T1G
DIODE ZENER 19V 500MW SOD123

DIODE ZENER 19V 500MW SOD123

Supplier's Site Datasheet
Zener Diode, 500Mw, 19V, Sod-123, Full Reel; Zener Voltage Nom Onsemi - 26K4581 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 19V, Sod-123, Full Reel; Zener Voltage Nom Onsemi
26K4581
Zener Diode, 500Mw, 19V, Sod-123, Full Reel; Zener Voltage Nom Onsemi 26K4581
ZENER DIODE, 500mW, 19V, SOD-123, FULL REEL; Zener Voltage Nom:19V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-RoHS Compliant: Yes

ZENER DIODE, 500mW, 19V, SOD-123, FULL REEL; Zener Voltage Nom:19V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 19V, Sod-123; Zener Voltage Vz Typ Onsemi - 82Y7016 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 19V, Sod-123; Zener Voltage Vz Typ Onsemi
82Y7016
Zener Diode, 19V, Sod-123; Zener Voltage Vz Typ Onsemi 82Y7016
ZENER DIODE, 19V, SOD-123; Zener Voltage Vz Typ:19V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 19V, SOD-123; Zener Voltage Vz Typ:19V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ4706T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4706T1G
Discrete Semiconductor Products - Diodes - Zener MMSZ4706T1G
DIODE ZENER 19V 500MW SOD123

DIODE ZENER 19V 500MW SOD123

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ4706T1GOSDKR-ND 098547-MMSZ4706T1G 287-MMSZ4706T1G MMSZ4706T1G MMSZ4706T1G 26K4581 82Y7016 MMSZ4706T1G
Product Name Single Zener Diodes Diodes - Zener - Single - MMSZ4706T1G Automotive 19V 500mW Zener Diode Zener Diodes Single Zener Diodes Zener Diode, 500Mw, 19V, Sod-123, Full Reel; Zener Voltage Nom Onsemi Zener Diode, 19V, Sod-123; Zener Voltage Vz Typ Onsemi Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Active
Package SOD-123; SOD-123 SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
VZ 19 volts 19 volts 19 volts 19 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 1221231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4736A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
6 suppliers