onsemi Single Zener Diodes MMSZ2V7T1G

Description
Zener Diode, 2.7V, 5%, 0.5W, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 2.7V, 5%, 0.5W, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMSZ2V7T1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 2.7V, 5%, 0.5W, Unidirectional

Zener Diode, 2.7V, 5%, 0.5W, Unidirectional

Supplier's Site Datasheet
Single Zener Diodes - MMSZ2V7T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ2V7T1GOSTR-ND
Single Zener Diodes MMSZ2V7T1GOSTR-ND
Zener Diode 2.7V 500mW ±5% Surface Mount SOD-123

Zener Diode 2.7V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ2V7T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ2V7T1GOSCT-ND
Single Zener Diodes MMSZ2V7T1GOSCT-ND
Zener Diode 2.7V 500mW ±5% Surface Mount SOD-123

Zener Diode 2.7V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ2V7T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ2V7T1GOSDKR-ND
Single Zener Diodes MMSZ2V7T1GOSDKR-ND
Zener Diode 2.7V 500mW ±5% Surface Mount SOD-123

Zener Diode 2.7V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Zener Diodes - 5449719P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5449719P
Zener Diodes 5449719P
2.7V Zener Diode MMSZ2V7T1 0.5W SOD-123

2.7V Zener Diode MMSZ2V7T1 0.5W SOD-123

Supplier's Site
Zener Diodes - 5449719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5449719
Zener Diodes 5449719
2.7V Zener Diode MMSZ2V7T1 0.5W SOD-123

2.7V Zener Diode MMSZ2V7T1 0.5W SOD-123

Supplier's Site
Zener Diodes - 1453878 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1453878
Zener Diodes 1453878
2.7V Zener Diode MMSZ2V7T1 0.5W SOD-123

2.7V Zener Diode MMSZ2V7T1 0.5W SOD-123

Supplier's Site
Singapore, Singapore
SMD 2.7V 500mW Zener Diode
287-MMSZ2V7T1G
SMD 2.7V 500mW Zener Diode 287-MMSZ2V7T1G
2.7V 5% Zener Diode 500mW SOD-123 SMD Product overview: MMSZ2V7T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 2.7V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 2.7V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ2V7T1G can be used for catalog matching and distributor lookup.

2.7V 5% Zener Diode 500mW SOD-123 SMD Product overview: MMSZ2V7T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 2.7V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 2.7V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ2V7T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MMSZ2V7T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ2V7T1G
Single Zener Diodes MMSZ2V7T1G
DIODE ZENER 2.7V 500MW SOD123

DIODE ZENER 2.7V 500MW SOD123

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ2V7T1G
Zener Diodes MMSZ2V7T1G
Zener Diodes 2.7V 500mW

Zener Diodes 2.7V 500mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ2V7T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ2V7T1G
Discrete Semiconductor Products - Diodes - Zener MMSZ2V7T1G
DIODE ZENER 2.7V 500MW SOD123

DIODE ZENER 2.7V 500MW SOD123

Supplier's Site
Zener Diode, 500Mw, 2.7V, Sod-123; Zener Voltage Nom Onsemi - 26K4567 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 2.7V, Sod-123; Zener Voltage Nom Onsemi
26K4567
Zener Diode, 500Mw, 2.7V, Sod-123; Zener Voltage Nom Onsemi 26K4567
ZENER DIODE, 500mW, 2.7V, SOD-123; Zener Voltage Nom:2.7V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 2.7V, SOD-123; Zener Voltage Nom:2.7V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ2V7T1G MMSZ2V7T1GOSTR-ND 5449719P 5449719 287-MMSZ2V7T1G MMSZ2V7T1G MMSZ2V7T1G MMSZ2V7T1G 26K4567
Product Name Single Zener Diodes Zener Diodes Zener Diodes SMD 2.7V 500mW Zener Diode Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 500Mw, 2.7V, Sod-123; Zener Voltage Nom Onsemi
Life Cycle Stage Active Active
Package SOD-123; SOD-123-CPR SOD-123; SOD-123 SOD-123; Sod-123 Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Pin Count 2 2
Unlock Full Specs
to access all available technical data