Zener Diode 13V 500mW ±5% Surface Mount SOD-123
Zener Diode 13V 500mW ±5% Surface Mount SOD-123
Zener Diode 13V 500mW ±5% Surface Mount SOD-123
500 mW; 5% Zener Diode Voltage Regulator 13 V
Manufacturer: ON Semiconductor
Win Source Part Number: 023960-MMSZ13T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
DIODE ZENER 13V 500MW SOD123
ZENER DIODE, 500mW, 13V, SOD-123; Zener Voltage Nom:13V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ Series; Qualification:- RoHS Compliant: Yes
| DigiKey | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ13T1GOSDKR-ND | MMSZ13T1G | 023960-MMSZ13T1G | MMSZ13T1G | MMSZ13T1G | 26K4564 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - MMSZ13T1G | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 500Mw, 13V, Sod-123; Zener Voltage Nom Onsemi | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | ||
| Life Cycle Stage | Active | Active | Active | |||
| Package | SOD-123; SOD-123 2 LEAD | SOD-123; SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 13 volts | 13 volts |