Nexperia B.V. Dual Zener diodes BZB84-C6V2VL

Description
General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Small plastic package suitable for surface-mounted design Total power dissipation: ≤ 300 mW Dual common anode configuration Two tolerance series:B = +-2 pct and C = +-5 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 75 V (E24 range) Applications General regulation functions
Request a Quote
Description
General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Small plastic package suitable for surface-mounted design Total power dissipation: ≤ 300 mW Dual common anode configuration Two tolerance series:B = +-2 pct and C = +-5 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 75 V (E24 range) Applications General regulation functions
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual Zener diodes in a SOT23 (TO-236AB) surface-mounted plastic package with a total power dissipation of 300 mW and a non-repetitive peak reverse power dissipation of 40 W per diode, featuring a common anode configuration and AEC-Q101 qualification. The device operates within a nominal voltage range of 2.4 V to 75 V, with the C series offering a tolerance of ±5%. The part is designed for general regulation applications.

Datasheet Summary
Powered by GS/AI

Dual Zener diodes in a SOT23 (TO-236AB) surface-mounted plastic package with a total power dissipation of 300 mW and a non-repetitive peak reverse power dissipation of 40 W per diode, featuring a common anode configuration and AEC-Q101 qualification. The device operates within a nominal voltage range of 2.4 V to 75 V, with the C series offering a tolerance of ±5%. The part is designed for general regulation applications.

Suppliers

Company
Product
Description
Supplier Links
Dual Zener diodes - BZB84-C6V2VL - Nexperia B.V.
Nijmegen, Netherlands
Dual Zener diodes
BZB84-C6V2VL
Dual Zener diodes BZB84-C6V2VL
General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Small plastic package suitable for surface-mounted design Total power dissipation: ≤ 300 mW Dual common anode configuration Two tolerance series:B = +-2 pct and C = +-5 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 75 V (E24 range) Applications General regulation functions

General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Non-repetitive peak reverse power dissipation: ≤ 40 W
  • Small plastic package suitable for surface-mounted design
  • Total power dissipation: ≤ 300 mW
  • Dual common anode configuration
  • Two tolerance series:B = +-2 pct and C = +-5 pct
  • AEC-Q101 qualified
  • Wide working voltage range:nominal 2.4 V to 75 V (E24 range)

Applications

  • General regulation functions
Supplier's Site Datasheet
Zener Diode Arrays - 1727-BZB84-C6V2VLTR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-BZB84-C6V2VLTR-ND
Zener Diode Arrays 1727-BZB84-C6V2VLTR-ND
Zener Diode Array 1 Pair Common Anode 6.2V ±5% TO-236AB

Zener Diode Array 1 Pair Common Anode 6.2V ±5% TO-236AB

Buy Now Datasheet
Zener Diode Arrays - 1727-BZB84-C6V2VLDKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-BZB84-C6V2VLDKR-ND
Zener Diode Arrays 1727-BZB84-C6V2VLDKR-ND
DIODE ZENER ARRAY 6.2V TO-236AB

DIODE ZENER ARRAY 6.2V TO-236AB

Buy Now Datasheet
Zener Diode Arrays - 1727-BZB84-C6V2VLCT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-BZB84-C6V2VLCT-ND
Zener Diode Arrays 1727-BZB84-C6V2VLCT-ND
DIODE ZENER ARRAY 6.2V TO-236AB

DIODE ZENER ARRAY 6.2V TO-236AB

Buy Now Datasheet
 - BZB84-C6V2VL - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 6.2V V(Z), 5%, 0.3W, Silicon, Unidirectional, TO-236AB

Zener Diode, 6.2V V(Z), 5%, 0.3W, Silicon, Unidirectional, TO-236AB

Supplier's Site Datasheet
Zener Array Rohs Compliant Nexperia - 28AK6899 - Newark, An Avnet Company
Chicago, IL, United States
Zener Array Rohs Compliant Nexperia
28AK6899
Zener Array Rohs Compliant Nexperia 28AK6899
ZENER ARRAY ROHS COMPLIANT: YES

ZENER ARRAY ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZB84-C6V2VL
Zener Diodes BZB84-C6V2VL
Zener Diodes BZB84-C6V2/TO-236AB/ REEL 11" Q

Zener Diodes BZB84-C6V2/TO-236AB/REEL 11" Q

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZB84-C6V2VL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZB84-C6V2VL
Discrete Semiconductor Products - Diodes - Zener BZB84-C6V2VL
DIODE ZENER ARRAY 6.2V TO236AB

DIODE ZENER ARRAY 6.2V TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diode Arrays Zener Diodes Diode Arrays Zener Diodes Zener Diodes
Product Number BZB84-C6V2VL 1727-BZB84-C6V2VLTR-ND BZB84-C6V2VL 28AK6899 BZB84-C6V2VL BZB84-C6V2VL
Product Name Dual Zener diodes Zener Diode Arrays Zener Array Rohs Compliant Nexperia Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package SOT23; SOT23 SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SOT-23-3 TO-236AB
RoHS Compliant RoHS RoHS RoHS
Arrangement Common Anode
Tj 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data