Manufacturer: ON Semiconductor
Win Source Part Number: 1225384-MMSF3P02HDR2
Packaging: Cut Tape (CT)
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SOIC
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Power Dissipation (Maximum): 2.5W
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Consumer Electronics, Power Management, Computers & Computer Peripherals, Motor Drive & Control, Industrial
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 20V
Id - Continuous Drain Current: 5.6A
Rds On (Maximum) at Id, Vgs: 75mOhm at 3A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 46nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1400pF at 16V
Power MOSFET -20V -5.6A 75 mOhm Single P-Channel SO-8, SOIC-8 Narrow Body, 2500-REEL Product overview: MMSF3P02HDR2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -5.6A, 75 mOhm, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -5.6A, 75 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMSF3P02HDR2 can be used for catalog matching and distributor lookup.
P-Channel 20V 5.6A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
MOSFET P-CH 20V 5.6A 8SOIC
MOSFET P-CH 20V 5.6A 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1225384-MMSF3P02HDR2 | 278-MMSF3P02HDR2 | MMSF3P02HDR2OSTR-ND | MMSF3P02HDR2 | MMSF3P02HDR2 |
| Product Name | Newest Parts - MMSF3P02HDR2 | P-Channel -20V -5.6A 75 mOhm MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel; P-Channel | ||
| V(BR)DSS | 20 volts | 20 volts | |||
| QG | 46 nC | ||||
| PD | 2500 milliwatts | 2500 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |