onsemi N-Channel 10000mA 30V MOSFET Transistor MMSF10N03ZR2

Description
10000mA, 30V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, CASE 751-07, SOP-8 Product overview: MMSF10N03ZR2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 10000mA, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10000mA, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMSF10N03ZR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10000mA, 30V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, CASE 751-07, SOP-8 Product overview: MMSF10N03ZR2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 10000mA, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10000mA, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMSF10N03ZR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 10000mA 30V MOSFET Transistor
278-MMSF10N03ZR2
N-Channel 10000mA 30V MOSFET Transistor 278-MMSF10N03ZR2
10000mA, 30V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, CASE 751-07, SOP-8 Product overview: MMSF10N03ZR2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 10000mA, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10000mA, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMSF10N03ZR2 can be used for catalog matching and distributor lookup.

10000mA, 30V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, CASE 751-07, SOP-8 Product overview: MMSF10N03ZR2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 10000mA, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10000mA, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMSF10N03ZR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMSF10N03ZR2 - 1225382-MMSF10N03ZR2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMSF10N03ZR2
1225382-MMSF10N03ZR2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMSF10N03ZR2 1225382-MMSF10N03ZR2
Manufacturer: ON Semiconductor Win Source Part Number: 1225382-MMSF10N03ZR2 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1225382-MMSF10N03ZR2
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MMSF10N03ZR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MMSF10N03ZR2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MMSF10N03ZR2
SMALL SIGNAL N-CHANNEL MOSFET

SMALL SIGNAL N-CHANNEL MOSFET

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number 278-MMSF10N03ZR2 1225382-MMSF10N03ZR2 MMSF10N03ZR2
Product Name N-Channel 10000mA 30V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMSF10N03ZR2 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD18537NQ5A 60-V N-Channel NexFET? Power MOSFET - CSD18537NQ5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 72000 milliamps
View Details
9 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3681-01 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.1600 ohms
IDSS 43000 milliamps
View Details
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - BSC007N04LS6SC - BSC007N04LS6SC - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 7.00E-4 ohms
View Details