Manufacturer: ON Semiconductor
Win Source Part Number: 1225380-MMSD4448
Packaging: Reel
Mounting Style: SMD
Speed: Small Signal =
Diode Type: Standard
Current - Average Rectified (Io): 200mA
Reverse Recovery Time (trr): 4ns
Operating Temperature - Junction: 150°C (Maximum)
Family Name: MMSD4448
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-123
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: SOD-123
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): 1N4148W_R2_00001 ; 1N4148W_R2_10001; 1N4148W_R1_10001; 1N4148W_R1_00001 ;
Introduction Date: June 14, 2005
ECCN: EAR99
Country of Origin: China, Philippines, Republic of Korea
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: MMSD4448
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 100mA
Current - Reverse Leakage at Vr: 5μA at 75V
Capacitance at Vr, F: 2pF at 0V, 1MHz
DIODE GEN PURP 100V 200MA SOD123 Product overview: MMSD4448 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMSD4448 can be used for catalog matching and distributor lookup.
Small Signal Diode
Diode Standard 100V 200mA Surface Mount SOD-123
Diode Standard 100V 200mA Surface Mount SOD-123
Diode Standard 100V 200mA Surface Mount SOD-123
DIODE GEN PURP 100V 200MA SOD123
DIODE, SMALL SIGNAL, 100V, SOD-123; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | Diodes |
| Product Number | 1225380-MMSD4448 | 280-MMSD4448 | MMSD4448 | MMSD4448TR-ND | MMSD4448 | 31Y2823 |
| Product Name | Newest Parts - MMSD4448 | 100V 200MA Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Small Signal, 100V, Sod-123; Diode Configuration Onsemi | |
| Diode Type | Standard | |||||
| VF | 1 volts | 1 volts | 1 volts | |||
| VR | 100 volts | |||||
| IR | 0.0050 mA | |||||
| trr | 4 ns | 4 ns |