100 V Switching Diode, SOD-123 2 LEAD, 3000-REEL Product overview: MMSD4148T1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMSD4148T1 can be used for catalog matching and distributor lookup.
DIODE STANDARD 100V 200MA SOD123
Manufacturer: ON Semiconductor
Win Source Part Number: 1225379-MMSD4148T1
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices, Automotive
100 V Switching Diode
DIODE SWITCH 100V SOD123
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | Rectifiers |
| Product Number | 280-MMSD4148T1 | MMSD4148T1OSTR-ND | 1225379-MMSD4148T1 | MMSD4148T1 | MMSD4148T1 |
| Product Name | 100 V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - MMSD4148T1 | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -55 C (-67 F) | ||||
| Diode Applications | Switching | ||||
| RoHS Compliant | RoHS |