Diode Small Signal 250V 200mA SOD123
Diode Small Signal 250V 200mA SOD123
Diode Small Signal 250V 200mA SOD123
Diode Standard 250V 200mA (DC) Surface Mount SOD-123
Diode Standard 250V 200mA (DC) Surface Mount SOD-123
Diode Standard 250V 200mA (DC) Surface Mount SOD-123
Rectifier Diode, 0.2A, 250V
Manufacturer: ON Semiconductor
Win Source Part Number: 023933-MMSD103T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 250V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 1μA @ 200V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
250V 200mA Rectifier Diode, 50ns, SOD-123 Product overview: MMSD103T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, 200mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMSD103T1G can be used for catalog matching and distributor lookup.
DIODE GEN PURP 250V 200MA SOD123
DIODE GEN PURP 250V 200MA SOD123
SWITCH DIODE, 250V, 200mA, SOD-123; Diode Configuration:Single
DIODE, SMALL SIGNAL, 0.2A, 250V, SOD-123; Diode Configuration:Single
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Diodes |
| Product Number | 7916167P | 7916167 | MMSD103T1GOSCT-ND | MMSD103T1G | 023933-MMSD103T1G | 280-MMSD103T1G | MMSD103T1G | MMSD103T1G | 26K4562 |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Diodes, Rectifiers - Single - MMSD103T1G | 250V 200mA Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Switch Diode, 250V, 200Ma, Sod-123; Diode Configuration Onsemi | |
| Package | SOD-123; SOD-123 | SOD-123; Sod-123 | SOD-123; SOD-123-CPR | Tape and Reel | SOD-123; SOD-123 | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| trr | 50 ns | 50 ns | 50 ns | ||||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||||||
| Life Cycle Stage | Active | Active |