onsemi Single FETs, MOSFETs MMFT960T1G

Description
N-Channel 60V 300mA (Tc) 800mW (Ta) Surface Mount SOT-223 (TO-261)
Request a Quote Datasheet
Description
N-Channel 60V 300mA (Tc) 800mW (Ta) Surface Mount SOT-223 (TO-261)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - MMFT960T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MMFT960T1GOSTR-ND
Single FETs, MOSFETs MMFT960T1GOSTR-ND
N-Channel 60V 300mA (Tc) 800mW (Ta) Surface Mount SOT-223 (TO-261)

N-Channel 60V 300mA (Tc) 800mW (Ta) Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMFT960T1G - 1078386-MMFT960T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMFT960T1G
1078386-MMFT960T1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMFT960T1G 1078386-MMFT960T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1078386-MMFT960T1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 800mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 300mA (Tc) Gate-Source Threshold Voltage: 3.5V @ 1mA Max Gate Charge: 3.2nC @ 10V Max Input Capacitance: 65pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.7 Ohm @ 1A, 10V Alternative Parts (Cross-Reference): ZVN4206GTA; MMFT960; MMFT960T1; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1078386-MMFT960T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 800mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 300mA (Tc)
Gate-Source Threshold Voltage: 3.5V @ 1mA
Max Gate Charge: 3.2nC @ 10V
Max Input Capacitance: 65pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.7 Ohm @ 1A, 10V
Alternative Parts (Cross-Reference): ZVN4206GTA; MMFT960; MMFT960T1;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 300mA 1.7 Ohm MOSFET Transistor
278-MMFT960T1G
N-Channel 60V 300mA 1.7 Ohm MOSFET Transistor 278-MMFT960T1G
Small Signal MOSFET 60V 300mA 1.7 Ohm Single N-Channel SOT-223, SOT-223 (TO-261) 4 LEAD, 1000-REEL Product overview: MMFT960T1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 300mA, 1.7 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 300mA, 1.7 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMFT960T1G can be used for catalog matching and distributor lookup.

Small Signal MOSFET 60V 300mA 1.7 Ohm Single N-Channel SOT-223, SOT-223 (TO-261) 4 LEAD, 1000-REEL Product overview: MMFT960T1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 300mA, 1.7 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 300mA, 1.7 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMFT960T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
N Channel Mosfet, 60V, 300Ma, Sot-223, Full Reel; Channel Type Onsemi - 45J1561 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 300Ma, Sot-223, Full Reel; Channel Type Onsemi
45J1561
N Channel Mosfet, 60V, 300Ma, Sot-223, Full Reel; Channel Type Onsemi 45J1561
N CHANNEL MOSFET, 60V, 300mA, SOT-223, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:300mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:800mW RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 300mA, SOT-223, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:300mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:800mW RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MMFT960T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MMFT960T1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MMFT960T1G
MOSFET N-CH 60V 300MA SOT223

MOSFET N-CH 60V 300MA SOT223

Supplier's Site
Single FETs, MOSFETs - MMFT960T1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
MMFT960T1G
Single FETs, MOSFETs MMFT960T1G
MOSFET N-CH 60V 300MA SOT223

MOSFET N-CH 60V 300MA SOT223

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number MMFT960T1GOSTR-ND 1078386-MMFT960T1G 278-MMFT960T1G 45J1561 MMFT960T1G MMFT960T1G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMFT960T1G N-Channel 60V 300mA 1.7 Ohm MOSFET Transistor N Channel Mosfet, 60V, 300Ma, Sot-223, Full Reel; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-261-4, TO-261AA SOT3; SOT-223 TO-3; SOT223 TO-261-4, TO-261AA SOT223; TO-261-4, TO-261AA
V(BR)DSS 60 volts 60 volts
PD 800 milliwatts 800 milliwatts 800 milliwatts
Unlock Full Specs
to access all available technical data