Manufacturer: ON Semiconductor
Win Source Part Number: 236026-MMFT3055VLT1
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
DISCONTINUED BY MANUFACTURER, MOSFET, 1.5A I(D), 60V, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-261AA, L3055 MARKING. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | Radwell International | |
|---|---|---|
| Product Category | Power MOSFET | RF Transistors |
| Product Number | 236026-MMFT3055VLT1 | 123796927 |
| Product Name | HOT - SALES and EOL Components - HOT - SALES and EOL Components (M) - MMFT3055VLT1 | Transistor |
| Package Type | SOT3 |