Manufacturer: ON Semiconductor
Win Source Part Number: 236019-MMFT2955ET1G
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
MOSFET POWER 1A 60V SOT-223 Product overview: MMFT2955ET1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1A, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMFT2955ET1G can be used for catalog matching and distributor lookup.
MOSFET POWER 1A 60V SOT-223
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 236019-MMFT2955ET1G | 278-MMFT2955ET1G | MMFT2955ET1G |
| Product Name | HOT - SALES and EOL Components - HOT - SALES and EOL Components (M) - MMFT2955ET1G | 1A 60V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 |