Manufacturer: ON Semiconductor
Win Source Part Number: 323006-MMDFS3P303R2
Category: Discrete Semiconductor Products
Family: FETs - Arrays
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
3500mA, 30V, P-CHANNEL, Si, SMALL SIGNAL, MOSFET, CASE 751-07, SOP-8 Product overview: MMDFS3P303R2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 3500mA, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3500mA, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMDFS3P303R2 can be used for catalog matching and distributor lookup.
P-CHANNEL MOSFET
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 323006-MMDFS3P303R2 | 278-MMDFS3P303R2 | MMDFS3P303R2 |
| Product Name | Discrete Semiconductor Products | P-Channel 3500mA 30V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 |