onsemi N-Channel Dual 7000mA 20V MOSFET Transistor MMDF7N02ZR2

Description
7000mA, 20V, 2 CHANNEL, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, SO-8 Product overview: MMDF7N02ZR2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 7000mA, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 7000mA, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMDF7N02ZR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
7000mA, 20V, 2 CHANNEL, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, SO-8 Product overview: MMDF7N02ZR2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 7000mA, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 7000mA, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMDF7N02ZR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
N-Channel Dual 7000mA 20V MOSFET Transistor
278-MMDF7N02ZR2
N-Channel Dual 7000mA 20V MOSFET Transistor 278-MMDF7N02ZR2
7000mA, 20V, 2 CHANNEL, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, SO-8 Product overview: MMDF7N02ZR2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 7000mA, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 7000mA, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMDF7N02ZR2 can be used for catalog matching and distributor lookup.

7000mA, 20V, 2 CHANNEL, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, SO-8 Product overview: MMDF7N02ZR2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 7000mA, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 7000mA, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MMDF7N02ZR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 323005-MMDF7N02ZR2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
323005-MMDF7N02ZR2
Discrete Semiconductor Products 323005-MMDF7N02ZR2
Manufacturer: ON Semiconductor Win Source Part Number: 323005-MMDF7N02ZR2 Category: Discrete Semiconductor Products Family: FETs - Arrays Alternative Parts (Cross-Reference): SI4966DY-T1-E3; FW221; UPA1757G-E2; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 323005-MMDF7N02ZR2
Category: Discrete Semiconductor Products
Family: FETs - Arrays
Alternative Parts (Cross-Reference): SI4966DY-T1-E3; FW221; UPA1757G-E2;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MMDF7N02ZR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MMDF7N02ZR2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MMDF7N02ZR2
SMALL SIGNAL N-CHANNEL MOSFET

SMALL SIGNAL N-CHANNEL MOSFET

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number 278-MMDF7N02ZR2 323005-MMDF7N02ZR2 MMDF7N02ZR2
Product Name N-Channel Dual 7000mA 20V MOSFET Transistor Discrete Semiconductor Products Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3
Unlock Full Specs
to access all available technical data