onsemi Discrete Semiconductor Products MMDF3N03HDR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 322996-MMDF3N03HDR2 Category: Discrete Semiconductor Products Family: FETs - Arrays Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 322996-MMDF3N03HDR2 Category: Discrete Semiconductor Products Family: FETs - Arrays Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 322996-MMDF3N03HDR2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
322996-MMDF3N03HDR2
Discrete Semiconductor Products 322996-MMDF3N03HDR2
Manufacturer: ON Semiconductor Win Source Part Number: 322996-MMDF3N03HDR2 Category: Discrete Semiconductor Products Family: FETs - Arrays Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 322996-MMDF3N03HDR2
Category: Discrete Semiconductor Products
Family: FETs - Arrays
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
30V 4.1A SOIC MOSFET Transistor
289-MMDF3N03HDR2
30V 4.1A SOIC MOSFET Transistor 289-MMDF3N03HDR2
MOSFET 2N-CH 30V 4.1A 8-SOIC Product overview: MMDF3N03HDR2 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.1A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.1A, SOIC, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-MMDF3N03HDR2 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 4.1A 8-SOIC Product overview: MMDF3N03HDR2 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.1A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.1A, SOIC, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-MMDF3N03HDR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - MMDF3N03HDR2 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
MMDF3N03HDR2
FET, MOSFET Arrays MMDF3N03HDR2
MOSFET 2N-CH 30V 4.1A 8-SOIC

MOSFET 2N-CH 30V 4.1A 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 322996-MMDF3N03HDR2 289-MMDF3N03HDR2 MMDF3N03HDR2
Product Name Discrete Semiconductor Products 30V 4.1A SOIC MOSFET Transistor FET, MOSFET Arrays
Package Type SOT3 Bulk 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - Super J  MOS S2 Model: FML60N115S2HF - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.1150 ohms
IDSS 37100 milliamps
View Details
N-Channel Power MOSFET - BSZ100N06NS - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0100 ohms
View Details
5 suppliers
CSD25202W15 CSD25202W15 20-V P-Channel NexFET? Power MOSFET - CSD25202W15 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0260 ohms
View Details
7 suppliers