onsemi Discrete Semiconductor Products MMDF2P03HDR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 322993-MMDF2P03HDR2 Category: Discrete Semiconductor Products Family: FETs - Arrays Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 322993-MMDF2P03HDR2 Category: Discrete Semiconductor Products Family: FETs - Arrays Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 322993-MMDF2P03HDR2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
322993-MMDF2P03HDR2
Discrete Semiconductor Products 322993-MMDF2P03HDR2
Manufacturer: ON Semiconductor Win Source Part Number: 322993-MMDF2P03HDR2 Category: Discrete Semiconductor Products Family: FETs - Arrays Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 322993-MMDF2P03HDR2
Category: Discrete Semiconductor Products
Family: FETs - Arrays
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Dual MOSFET Transistor
289-MMDF2P03HDR2
Dual MOSFET Transistor 289-MMDF2P03HDR2
Power MOSFET 2 Amps, 30 Volts P?Channel SO?8, Dual Product overview: MMDF2P03HDR2 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-MMDF2P03HDR2 can be used for catalog matching and distributor lookup.

Power MOSFET 2 Amps, 30 Volts P?Channel SO?8, Dual Product overview: MMDF2P03HDR2 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-MMDF2P03HDR2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET)
Product Number 322993-MMDF2P03HDR2 289-MMDF2P03HDR2
Product Name Discrete Semiconductor Products Dual MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD17579Q3A CSD17579Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17579Q3A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0142 ohms
View Details
8 suppliers
P-Channel Power MOSFET - BSC084P03NS3 G - Infineon Technologies AG
Specs
Polarity P-Channel; P
Transistor Technology / Material Si/SiC
rDS(on) 0.0084 ohms
View Details
Power MOSFETs - SuperFAP-E3 Model: FMR09N90E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 900 volts
rDS(on) 1.4 ohms
IDSS 9000 milliamps
View Details