onsemi Dual 30V 2A SOIC MOSFET Transistor MMDF2C03HDR2G

Description
30V 2A N/P-Ch MOSFET SOIC 70mR Dual Complementary Product overview: MMDF2C03HDR2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 2A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 2A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-MMDF2C03HDR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30V 2A N/P-Ch MOSFET SOIC 70mR Dual Complementary Product overview: MMDF2C03HDR2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 2A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 2A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-MMDF2C03HDR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 30V 2A SOIC MOSFET Transistor
289-MMDF2C03HDR2G
Dual 30V 2A SOIC MOSFET Transistor 289-MMDF2C03HDR2G
30V 2A N/P-Ch MOSFET SOIC 70mR Dual Complementary Product overview: MMDF2C03HDR2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 2A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 2A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-MMDF2C03HDR2G can be used for catalog matching and distributor lookup.

30V 2A N/P-Ch MOSFET SOIC 70mR Dual Complementary Product overview: MMDF2C03HDR2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 2A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 2A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-MMDF2C03HDR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - MMDF2C03HDR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
MMDF2C03HDR2GOSTR-ND
FET, MOSFET Arrays MMDF2C03HDR2GOSTR-ND
Mosfet Array N and P-Channel 30V 4.1A, 3A 2W Surface Mount 8-SOIC

Mosfet Array N and P-Channel 30V 4.1A, 3A 2W Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMDF2C03HDR2G - 1078374-MMDF2C03HDR2G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMDF2C03HDR2G
1078374-MMDF2C03HDR2G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMDF2C03HDR2G 1078374-MMDF2C03HDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1078374-MMDF2C03HDR2 G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.1A, 3A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 16nC @ 10V Max Input Capacitance: 630pF @ 24V Maximum Rds On at Id,Vgs: 70 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1078374-MMDF2C03HDR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.1A, 3A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 16nC @ 10V
Max Input Capacitance: 630pF @ 24V
Maximum Rds On at Id,Vgs: 70 mOhm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transistor - 18721713 - Radwell International
Willingboro, NJ, United States
Transistor
18721713
Transistor 18721713
POWER FIELD-EFFECT TRANSISTOR, 4.1A I(D), 30V, 0.07OHM, 2-ELEMENT, N-CHANNEL AND P-CHANNEL, SILICON, SO-8. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 4.1A I(D), 30V, 0.07OHM, 2-ELEMENT, N-CHANNEL AND P-CHANNEL, SILICON, SO-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-MMDF2C03HDR2G MMDF2C03HDR2GOSTR-ND 1078374-MMDF2C03HDR2G 18721713
Product Name Dual 30V 2A SOIC MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMDF2C03HDR2G Transistor
Polarity P-Channel P-Channel
PD 2000 milliwatts 2000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
RF Power Transistor - 1112257 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.2 dB
View Details