Manufacturer: ON Semiconductor
Win Source Part Number: 1078373-MMDF1N05ER2G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 2A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 12.5nC @ 10V
Max Input Capacitance: 330pF @ 25V
Maximum Rds On at Id,Vgs: 300 mOhm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Mosfet Array 2 N-Channel (Dual) 50V 2A 2W Surface Mount 8-SOIC
Dual N-Channel MOSFET 50V 2A 300mR SOIC-8 Product overview: MMDF1N05ER2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 50V, 2A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 50V, 2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-MMDF1N05ER2G can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 50V 2A 8SOIC
DUAL N CHANNEL MOSFET, 50V, SOIC; Transistor Polarity:N Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:2A; On Resistance Rds(on):0.3ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Product Range:-RoHS Compliant: Yes
MOSFET 2N-CH 50V 2A 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1078373-MMDF1N05ER2G | MMDF1N05ER2GOSTR-ND | 289-MMDF1N05ER2G | MMDF1N05ER2G | 83K8580 | MMDF1N05ER2G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMDF1N05ER2G | FET, MOSFET Arrays | N-Channel Dual 50V 2A MOSFET Transistor | FET, MOSFET Arrays | Dual N Channel Mosfet, 50V, Soic; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | N-Channel | ||
| V(BR)DSS | 50 volts | 50 volts | ||||
| PD | 2000 milliwatts | 2000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; 8-SOIC | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154", 3.90mm Width) | TO-3 |