onsemi Newest Parts - MMBZ5V6ALT3 MMBZ5V6ALT3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1225217-MMBZ5V6ALT3 Packaging: Tape and Reel Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 2 Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 3A Power - Peak Pulse: 24W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SOT-23-3 (TO-236) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Family Part Number: MMBZ*A Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 3V Voltage - Breakdown (Minimum): 5.32V Voltage - Clamping (Maximum) at Ipp: 8V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1225217-MMBZ5V6ALT3 Packaging: Tape and Reel Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 2 Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 3A Power - Peak Pulse: 24W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SOT-23-3 (TO-236) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Family Part Number: MMBZ*A Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 3V Voltage - Breakdown (Minimum): 5.32V Voltage - Clamping (Maximum) at Ipp: 8V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MMBZ5V6ALT3 - 1225217-MMBZ5V6ALT3 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MMBZ5V6ALT3
1225217-MMBZ5V6ALT3
Newest Parts - MMBZ5V6ALT3 1225217-MMBZ5V6ALT3
Manufacturer: ON Semiconductor Win Source Part Number: 1225217-MMBZ5V6ALT3 Packaging: Tape and Reel Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 2 Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 3A Power - Peak Pulse: 24W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SOT-23-3 (TO-236) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Family Part Number: MMBZ*A Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 3V Voltage - Breakdown (Minimum): 5.32V Voltage - Clamping (Maximum) at Ipp: 8V

Manufacturer: ON Semiconductor
Win Source Part Number: 1225217-MMBZ5V6ALT3
Packaging: Tape and Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 2
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 3A
Power - Peak Pulse: 24W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SOT-23-3 (TO-236)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Family Part Number: MMBZ*A
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 3V
Voltage - Breakdown (Minimum): 5.32V
Voltage - Clamping (Maximum) at Ipp: 8V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1225217-MMBZ5V6ALT3
Product Name Newest Parts - MMBZ5V6ALT3
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD
Unlock Full Specs
to access all available technical data

Similar Products

ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
 - PESD16VV1BSFYL - Rochester Electronics
Nexperia B.V.
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
In-Line GFCI Plug Auto Reset 5-15P UL Recoginzed - G20CAR515 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details