onsemi Single Zener Diodes MMBZ5260BLT1G

Description
Zener Diode 43V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 43V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMBZ5260BLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5260BLT1GOSTR-ND
Single Zener Diodes MMBZ5260BLT1GOSTR-ND
Zener Diode 43V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 43V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5260BLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5260BLT1GOSDKR-ND
Single Zener Diodes MMBZ5260BLT1GOSDKR-ND
Zener Diode 43V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 43V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5260BLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5260BLT1GOSCT-ND
Single Zener Diodes MMBZ5260BLT1GOSCT-ND
Zener Diode 43V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 43V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - 1990-MMBZ5260BLT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1990-MMBZ5260BLT1GCT-ND
Single Zener Diodes 1990-MMBZ5260BLT1GCT-ND
DIODE ZENER 43V 225MW SOT23-3

DIODE ZENER 43V 225MW SOT23-3

Buy Now Datasheet
 - MMBZ5260BLT1G - Rochester Electronics
Newburyport, MA, United States
225 mW; 5% Zener Diode Voltage Regulator

225 mW; 5% Zener Diode Voltage Regulator

Supplier's Site Datasheet
Diodes - Zener - Single - MMBZ5260BLT1G - 106466-MMBZ5260BLT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5260BLT1G
106466-MMBZ5260BLT1G
Diodes - Zener - Single - MMBZ5260BLT1G 106466-MMBZ5260BLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 106466-MMBZ5260BLT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 33V Voltage - Zener (Nom) (Vz): 43V Impedance (Max) (Zzt): 93 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW

Manufacturer: ON Semiconductor
Win Source Part Number: 106466-MMBZ5260BLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 33V
Voltage - Zener (Nom) (Vz): 43V
Impedance (Max) (Zzt): 93 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW

Buy Now Datasheet
Zener Diode, 225Mw, 43V, Sot-23; Zener Voltage Nom Onsemi - 09R9465 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 43V, Sot-23; Zener Voltage Nom Onsemi
09R9465
Zener Diode, 225Mw, 43V, Sot-23; Zener Voltage Nom Onsemi 09R9465
ZENER DIODE, 225mW, 43V, SOT-23; Zener Voltage Nom:43V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ Series RoHS Compliant: Yes

ZENER DIODE, 225mW, 43V, SOT-23; Zener Voltage Nom:43V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 225Mw, 43V, Sot-23; Zener Voltage Nom Onsemi - 45J1559 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 43V, Sot-23; Zener Voltage Nom Onsemi
45J1559
Zener Diode, 225Mw, 43V, Sot-23; Zener Voltage Nom Onsemi 45J1559
ZENER DIODE, 225mW, 43V, SOT-23; Zener Voltage Nom:43V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 225mW, 43V, SOT-23; Zener Voltage Nom:43V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5260BLT1G
Zener Diodes MMBZ5260BLT1G
Zener Diodes ZEN SOT23 REG .225W 43V

Zener Diodes ZEN SOT23 REG .225W 43V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5260BLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5260BLT1G
Discrete Semiconductor Products - Diodes - Zener MMBZ5260BLT1G
DIODE ZENER 43V 225MW SOT23-3

DIODE ZENER 43V 225MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMBZ5260BLT1GOSTR-ND MMBZ5260BLT1G 106466-MMBZ5260BLT1G 09R9465 MMBZ5260BLT1G MMBZ5260BLT1G
Product Name Single Zener Diodes Diodes - Zener - Single - MMBZ5260BLT1G Zener Diode, 225Mw, 43V, Sot-23; Zener Voltage Nom Onsemi Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active Active
Package SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 SOT-23-3 SOT23; SOT-23-3 (TO-236)
RoHS Compliant RoHS RoHS
VZ 43 volts 43 volts
Unlock Full Specs
to access all available technical data