onsemi Newest Parts - MMBZ5242BLT3 MMBZ5242BLT3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1225162-MMBZ5242BLT3 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 12V Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 (TO-236) Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 30 Ohms Alternative Parts (Cross-Reference): MMBZ5242BLT1G; MMBZ5242B; SZMMBZ5242BT3G; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Family Part Number: MMBZ5242 Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Maximum Power: 225mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 1μA at 9.1V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1225162-MMBZ5242BLT3 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 12V Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 (TO-236) Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 30 Ohms Alternative Parts (Cross-Reference): MMBZ5242BLT1G; MMBZ5242B; SZMMBZ5242BT3G; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Family Part Number: MMBZ5242 Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Maximum Power: 225mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 1μA at 9.1V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MMBZ5242BLT3 - 1225162-MMBZ5242BLT3 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MMBZ5242BLT3
1225162-MMBZ5242BLT3
Newest Parts - MMBZ5242BLT3 1225162-MMBZ5242BLT3
Manufacturer: ON Semiconductor Win Source Part Number: 1225162-MMBZ5242BLT3 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 12V Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 (TO-236) Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 30 Ohms Alternative Parts (Cross-Reference): MMBZ5242BLT1G; MMBZ5242B; SZMMBZ5242BT3G; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Family Part Number: MMBZ5242 Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Maximum Power: 225mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 1μA at 9.1V

Manufacturer: ON Semiconductor
Win Source Part Number: 1225162-MMBZ5242BLT3
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 12V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3 (TO-236)
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Impedance (Maximum) (Zzt): 30 Ohms
Alternative Parts (Cross-Reference): MMBZ5242BLT1G; MMBZ5242B; SZMMBZ5242BT3G;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Family Part Number: MMBZ5242
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Maximum Power: 225mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 1μA at 9.1V

Buy Now
Singapore, Singapore
12V 0.225W Voltage Regulator IC
287-MMBZ5242BLT3
12V 0.225W Voltage Regulator IC 287-MMBZ5242BLT3
12V, 0.225W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, TO-236AB, PLASTIC, CASE 318-08, TO-236, 3 PIN Product overview: MMBZ5242BLT3 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.225W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 0.225W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5242BLT3 can be used for catalog matching and distributor lookup.

12V, 0.225W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, TO-236AB, PLASTIC, CASE 318-08, TO-236, 3 PIN Product overview: MMBZ5242BLT3 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.225W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 0.225W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5242BLT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 1225162-MMBZ5242BLT3 287-MMBZ5242BLT3
Product Name Newest Parts - MMBZ5242BLT3 12V 0.225W Voltage Regulator IC
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23
Unlock Full Specs
to access all available technical data

Similar Products

TPS54332 3.5V to 28V Input, 3.5A, 1MHz Step-Down Converter with Eco-mode - 905X5433200 - Texas Instruments
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type Other; SO PowerPAD
View Details
Switching Regulators - 1672719 - RS Components, Ltd.
Specs
Regulator Category Switching
Package Type Other; Sip
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1.8 to 3 volts
IOUT 0.1500 amps
View Details