Zener Diode 8.2V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Zener Diode, 8.2V V(Z), 5%, 0.225W, Silicon, Unidirectional, TO-236
Manufacturer: ON Semiconductor
Win Source Part Number: 1078328-MMBZ5237ELT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 6.5V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 8 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
DIODE ZENER 8.2V 225MW SOT23-3
| DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMBZ5237ELT1GOS-ND | MMBZ5237ELT1G | 1078328-MMBZ5237ELT1G | MMBZ5237ELT1G |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - MMBZ5237ELT1G | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Obsolete | Obsolete(EOL) | Removed; Obsolete | |
| Package | SOT23; SOT-23-3 | SOT23; SOT-23-3 (TO-236) | SOT23; SOT-23-3 (TO-236) | |
| RoHS Compliant | RoHS |