Manufacturer: ON Semiconductor
Win Source Part Number: 789022-MMBZ5231ELT1G
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±5%
Power - Max: 225mW
Current - Reverse Leakage @ Vr: 5μA @ 2V
Voltage - Zener (Nom) (Vz): 5.1V
Family Name: MMBZ5231EL
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-23-3 (TO-236)
Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA
Impedance (Maximum) (Zzt): 17 Ohm
Alternative Parts (Cross-Reference): SZMMBZ5231ELT1G; SZMMBZ5231BLT3; SZMMBZ5231BLT1; MMBZ5231BLT3;
Introduction Date: August 04, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
225 mW Zener Diode Voltage Regulator 2.4 V
Zener Diode 5.1V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Zener Diode 5.1V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Zener Diode 5.1V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
DIODE ZENER 5.1V 225MW SOT23-3
DIODE ZENER 5.1V 225MW SOT23-3
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 789022-MMBZ5231ELT1G | MMBZ5231ELT1G | MMBZ5231ELT1GOSTR-ND | MMBZ5231ELT1G | MMBZ5231ELT1G |
| Product Name | Diodes - Zener - Single - MMBZ5231ELT1G | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | |
| VZ | 5.1 volts | 5.1 volts | 5.1 volts | ||
| ZZT | 17 ohms | 17 ohms | 17 ohms | ||
| IR | 0.0050 mA | 5 mA | 0.0050 mA | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |