onsemi Single Zener Diodes MMBZ5231BLT1

Description
DIODE ZENER 5.1V 225MW SOT23
Request a Quote Datasheet
Description
DIODE ZENER 5.1V 225MW SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMBZ5231BLT1OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5231BLT1OSTR-ND
Single Zener Diodes MMBZ5231BLT1OSTR-ND
DIODE ZENER 5.1V 225MW SOT23

DIODE ZENER 5.1V 225MW SOT23

Buy Now Datasheet
Diodes - Zener - Single - MMBZ5231BLT1 - 1225122-MMBZ5231BLT1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5231BLT1
1225122-MMBZ5231BLT1
Diodes - Zener - Single - MMBZ5231BLT1 1225122-MMBZ5231BLT1
Manufacturer: ON Semiconductor Win Source Part Number: 1225122-MMBZ5231BLT1 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 5.1V Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 (TO-236) Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.lrc.cn/ Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 17 Ohms Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices Family Part Number: MMBZ5231B Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 225mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 5μA at 2V

Manufacturer: ON Semiconductor
Win Source Part Number: 1225122-MMBZ5231BLT1
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 5.1V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3 (TO-236)
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.lrc.cn/
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Impedance (Maximum) (Zzt): 17 Ohms
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Portable Devices
Family Part Number: MMBZ5231B
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 225mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 5μA at 2V

Buy Now
Discrete Semiconductor Products - Diodes - Zener - MMBZ5231BLT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5231BLT1
Discrete Semiconductor Products - Diodes - Zener MMBZ5231BLT1
DIODE ZENER 5.1V 225MW SOT-23

DIODE ZENER 5.1V 225MW SOT-23

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number MMBZ5231BLT1OSTR-ND 1225122-MMBZ5231BLT1 MMBZ5231BLT1
Product Name Single Zener Diodes Diodes - Zener - Single - MMBZ5231BLT1 Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Obsolete Removed; Obsolete
VZ 5.1 volts 5.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB784-C5V6,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 7513152P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details