Manufacturer: ON Semiconductor
Win Source Part Number: 802192-MMBTH10LT1
Packaging: Cut Tape (CT)
Part Status: Obsolete
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
NPN Bipolar Transistor
NPN Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBTH10LT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MMBTH10LT1 can be used for catalog matching and distributor lookup.
TRANS SS VHF NPN 25V SOT23
TRANS SS VHF NPN 25V SOT23
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 802192-MMBTH10LT1 | MMBTH10LT1 | 283-MMBTH10LT1 | MMBTH10LT1 | MMBTH10LT1 |
| Product Name | TRANSISTORS - RF Transistors (BJT) - MMBTH10LT1 | SOT-23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors | |
| Package Type | SOT3 | SOT23; SOT-23 (TO-236) 3 LEAD | |||
| Packing Method | Tape Reel; Cut Tape (CT) | Tape Reel; Tape & Reel | Cut Tape (CT) | ||
| Polarity | NPN | NPN | |||
| VCBO | 30 volts |